Capital Lighting, Inc. 254-HN-C1 Foyer/Hall Lanterns-Glass w/Frame 781064

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 85.00 Length 85.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 15 Product Name: Three Light Pendant UPC: 806134056988 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 85.00 Length 85.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 15 Product Name: Three Light Pendant UPC: 806134056988 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
254-HN-C1 Foyer/Hall Lanterns-Glass w/Frame - 781064 - Capital Lighting, Inc.
Columbus, OH, USA
254-HN-C1 Foyer/Hall Lanterns-Glass w/Frame
781064
254-HN-C1 Foyer/Hall Lanterns-Glass w/Frame 781064
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 85.00 Length 85.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 15 Product Name: Three Light Pendant UPC: 806134056988 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 85.00
Length 85.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 15
Product Name: Three Light Pendant
UPC: 806134056988
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781064
Product Name 254-HN-C1 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details