Capital Lighting, Inc. 1302-AN Sconces-Pocket 781054

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042073 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042073 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1302-AN Sconces-Pocket - 781054 - Capital Lighting, Inc.
Columbus, OH, USA
1302-AN Sconces-Pocket
781054
1302-AN Sconces-Pocket 781054
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Extension: 4.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134042073 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Extension: 4.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134042073
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781054
Product Name 1302-AN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details