Capital Lighting, Inc. 272-AGB Sconces-Double Candle 781039

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055967 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055967 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
272-AGB Sconces-Double Candle - 781039 - Capital Lighting, Inc.
Columbus, OH, USA
272-AGB Sconces-Double Candle
781039
272-AGB Sconces-Double Candle 781039
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055967 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134055967
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781039
Product Name 272-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details