Capital Lighting, Inc. 431-AN Sconces-Single Candle 781038

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134056193 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134056193 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
431-AN Sconces-Single Candle - 781038 - Capital Lighting, Inc.
Columbus, OH, USA
431-AN Sconces-Single Candle
781038
431-AN Sconces-Single Candle 781038
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134056193 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134056193
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781038
Product Name 431-AN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details