Capital Lighting, Inc. 272-ON Sconces-Double Candle 781036

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055981 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055981 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
272-ON Sconces-Double Candle - 781036 - Capital Lighting, Inc.
Columbus, OH, USA
272-ON Sconces-Double Candle
781036
272-ON Sconces-Double Candle 781036
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055981 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134055981
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781036
Product Name 272-ON Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details