Capital Lighting, Inc. 632-PN Sconces-Double Candle 781029

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055912 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055912 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
632-PN Sconces-Double Candle - 781029 - Capital Lighting, Inc.
Columbus, OH, USA
632-PN Sconces-Double Candle
781029
632-PN Sconces-Double Candle 781029
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055912 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134055912
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781029
Product Name 632-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details