Capital Lighting, Inc. 632-OB Sconces-Double Candle 781008

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055899 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055899 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
632-OB Sconces-Double Candle - 781008 - Capital Lighting, Inc.
Columbus, OH, USA
632-OB Sconces-Double Candle
781008
632-OB Sconces-Double Candle 781008
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134055899 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134055899
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781008
Product Name 632-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details