Capital Lighting, Inc. 631-AGB Sconces-Single Candle 781002

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055844 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055844 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
631-AGB Sconces-Single Candle - 781002 - Capital Lighting, Inc.
Columbus, OH, USA
631-AGB Sconces-Single Candle
781002
631-AGB Sconces-Single Candle 781002
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134055844 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134055844
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781002
Product Name 631-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details