Capital Lighting, Inc. 626-PN Mid. Chandeliers-Drum Shades 781001

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 806134059682 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 806134059682 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
626-PN Mid. Chandeliers-Drum Shades - 781001 - Capital Lighting, Inc.
Columbus, OH, USA
626-PN Mid. Chandeliers-Drum Shades
781001
626-PN Mid. Chandeliers-Drum Shades 781001
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Six Light Chandelier UPC: 806134059682 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 63.00
Length 63.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: Six Light Chandelier
UPC: 806134059682
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781001
Product Name 626-PN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details