Capital Lighting, Inc. 629-OB Mid. Chandeliers-Drum Shades 781000

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134059712 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134059712 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
629-OB Mid. Chandeliers-Drum Shades - 781000 - Capital Lighting, Inc.
Columbus, OH, USA
629-OB Mid. Chandeliers-Drum Shades
781000
629-OB Mid. Chandeliers-Drum Shades 781000
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 63.00 Length 63.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 806134059712 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 63.00
Length 63.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 806134059712
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781000
Product Name 629-OB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details