Capital Lighting, Inc. OK8602C Bathroom Fixtures-Two Lights 780996

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728116753 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728116753 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OK8602C Bathroom Fixtures-Two Lights - 780996 - Capital Lighting, Inc.
Columbus, OH, USA
OK8602C Bathroom Fixtures-Two Lights
780996
OK8602C Bathroom Fixtures-Two Lights 780996
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728116753 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728116753
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780996
Product Name OK8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details