Capital Lighting, Inc. 97589-BU Mid. Chandeliers-Glass Up 780989

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnt Umber Product Name: Nine Light Chandelier UPC: 46335913295 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnt Umber Product Name: Nine Light Chandelier UPC: 46335913295 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97589-BU Mid. Chandeliers-Glass Up - 780989 - Capital Lighting, Inc.
Columbus, OH, USA
97589-BU Mid. Chandeliers-Glass Up
780989
97589-BU Mid. Chandeliers-Glass Up 780989
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnt Umber Product Name: Nine Light Chandelier UPC: 46335913295 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Burnt Umber
Product Name: Nine Light Chandelier
UPC: 46335913295
Category: Chandelier
Glass: Antique Harvest Beige
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780989
Product Name 97589-BU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details