Capital Lighting, Inc. 97586-BU Mid. Chandeliers-Glass Down 780958

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Down Chandelier UPC: 46335913271 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Down Chandelier UPC: 46335913271 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97586-BU Mid. Chandeliers-Glass Down - 780958 - Capital Lighting, Inc.
Columbus, OH, USA
97586-BU Mid. Chandeliers-Glass Down
780958
97586-BU Mid. Chandeliers-Glass Down 780958
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 25.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Down Chandelier UPC: 46335913271 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnt Umber
Product Name: Five Light Down Chandelier
UPC: 46335913271
Category: Chandelier
Glass: Antique Harvest Beige
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780958
Product Name 97586-BU Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details