Capital Lighting, Inc. 973812-WSD Mid. Chandeliers-Glass Up 780956

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Weathered Saddle Product Name: 12 Light Chandelier UPC: 46335911192 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Weathered Saddle Product Name: 12 Light Chandelier UPC: 46335911192 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
973812-WSD Mid. Chandeliers-Glass Up - 780956 - Capital Lighting, Inc.
Columbus, OH, USA
973812-WSD Mid. Chandeliers-Glass Up
780956
973812-WSD Mid. Chandeliers-Glass Up 780956
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 33.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Weathered Saddle Product Name: 12 Light Chandelier UPC: 46335911192 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 33.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Weathered Saddle
Product Name: 12 Light Chandelier
UPC: 46335911192
Category: Chandelier
Glass: Satin Crepe
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780956
Product Name 973812-WSD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details