Capital Lighting, Inc. 975815-BU Large Chandeliers-Glass Shade 780950

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Umber Product Name: 15 Light Chandelier UPC: 46335913301 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Umber Product Name: 15 Light Chandelier UPC: 46335913301 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
975815-BU Large Chandeliers-Glass Shade - 780950 - Capital Lighting, Inc.
Columbus, OH, USA
975815-BU Large Chandeliers-Glass Shade
780950
975815-BU Large Chandeliers-Glass Shade 780950
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnt Umber Product Name: 15 Light Chandelier UPC: 46335913301 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Burnt Umber
Product Name: 15 Light Chandelier
UPC: 46335913301
Category: Chandelier
Glass: Antique Harvest Beige
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780950
Product Name 975815-BU Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details