Capital Lighting, Inc. TFIK8802 Sconces-Pocket 780945

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blue, Honey, Amber Weight: 13 Product Name: Two Light Wall Fixture UPC: 611728115732 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blue, Honey, Amber Weight: 13 Product Name: Two Light Wall Fixture UPC: 611728115732 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK8802 Sconces-Pocket - 780945 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK8802 Sconces-Pocket
780945
TFIK8802 Sconces-Pocket 780945
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Blue, Honey, Amber Weight: 13 Product Name: Two Light Wall Fixture UPC: 611728115732 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Length 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Blue, Honey, Amber
Weight: 13
Product Name: Two Light Wall Fixture
UPC: 611728115732
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780945
Product Name TFIK8802 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details