Capital Lighting, Inc. 5544OL Bathroom Fixtures-Four Lights 780871

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Black Product Name: Four Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Black Product Name: Four Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5544OL Bathroom Fixtures-Four Lights - 780871 - Capital Lighting, Inc.
Columbus, OH, USA
5544OL Bathroom Fixtures-Four Lights
780871
5544OL Bathroom Fixtures-Four Lights 780871
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Black Product Name: Four Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Black
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780871
Product Name 5544OL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details