Capital Lighting, Inc. 5780CM Sconces-Single Glass 780841

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
5780CM Sconces-Single Glass - 780841 - Capital Lighting, Inc.
Columbus, OH, USA
5780CM Sconces-Single Glass
780841
5780CM Sconces-Single Glass 780841
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780841
Product Name 5780CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details