PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Metal
Product Name: Six Light Foyer
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 780826 |
| Product Name | 22036-FM Foyer/Hall Lanterns-Open Frame |
| Application | Residential |