Capital Lighting, Inc. 21703-AGT Bathroom Fixtures-Three Lights 780806

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
21703-AGT Bathroom Fixtures-Three Lights - 780806 - Capital Lighting, Inc.
Columbus, OH, USA
21703-AGT Bathroom Fixtures-Three Lights
780806
21703-AGT Bathroom Fixtures-Three Lights 780806
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Augustine Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.50
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Augustine
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780806
Product Name 21703-AGT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details