Capital Lighting, Inc. 21702-AGT Bathroom Fixtures-Two Lights 780804

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
21702-AGT Bathroom Fixtures-Two Lights - 780804 - Capital Lighting, Inc.
Columbus, OH, USA
21702-AGT Bathroom Fixtures-Two Lights
780804
21702-AGT Bathroom Fixtures-Two Lights 780804
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Augustine Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Augustine
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780804
Product Name 21702-AGT Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details