Capital Lighting, Inc. 21704-AGT Bathroom Fixtures-Four Lights 780803

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Augustine Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Augustine Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
21704-AGT Bathroom Fixtures-Four Lights - 780803 - Capital Lighting, Inc.
Columbus, OH, USA
21704-AGT Bathroom Fixtures-Four Lights
780803
21704-AGT Bathroom Fixtures-Four Lights 780803
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 12.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Augustine Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 12.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Augustine
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780803
Product Name 21704-AGT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details