Capital Lighting, Inc. 21722-AGT Semi-Flush Mts.-Bowl Style 780800

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Augustine Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Augustine Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
21722-AGT Semi-Flush Mts.-Bowl Style - 780800 - Capital Lighting, Inc.
Columbus, OH, USA
21722-AGT Semi-Flush Mts.-Bowl Style
780800
21722-AGT Semi-Flush Mts.-Bowl Style 780800
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Augustine Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Augustine
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780800
Product Name 21722-AGT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details