Capital Lighting, Inc. 98386-VBR Mid. Chandeliers-Candle 780773

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Bronze Product Name: Six Light Chandelier UPC: 46335912724 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Bronze Product Name: Six Light Chandelier UPC: 46335912724 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98386-VBR Mid. Chandeliers-Candle - 780773 - Capital Lighting, Inc.
Columbus, OH, USA
98386-VBR Mid. Chandeliers-Candle
780773
98386-VBR Mid. Chandeliers-Candle 780773
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian Bronze Product Name: Six Light Chandelier UPC: 46335912724 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Venetian Bronze
Product Name: Six Light Chandelier
UPC: 46335912724
Category: Chandelier
Glass: Antiqued Amber Crystal Drops
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780773
Product Name 98386-VBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details