Capital Lighting, Inc. 98031-SP Pendants-Bowl Style 780758

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335912953 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335912953 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98031-SP Pendants-Bowl Style - 780758 - Capital Lighting, Inc.
Columbus, OH, USA
98031-SP Pendants-Bowl Style
780758
98031-SP Pendants-Bowl Style 780758
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335912953 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Inverted Pendant
UPC: 46335912953
Category: Pendant
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780758
Product Name 98031-SP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details