Capital Lighting, Inc. 97511-BU Semi-Flush Mts.-Bowl Style 780747

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Semi-Flush UPC: 46335913219 Category: Semi-Flush Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Semi-Flush UPC: 46335913219 Category: Semi-Flush Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97511-BU Semi-Flush Mts.-Bowl Style - 780747 - Capital Lighting, Inc.
Columbus, OH, USA
97511-BU Semi-Flush Mts.-Bowl Style
780747
97511-BU Semi-Flush Mts.-Bowl Style 780747
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Semi-Flush UPC: 46335913219 Category: Semi-Flush Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Umber
Product Name: Three Light Semi-Flush
UPC: 46335913219
Category: Semi-Flush
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780747
Product Name 97511-BU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details