Capital Lighting, Inc. 5470OB Sconces-Single Glass 780581

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
5470OB Sconces-Single Glass - 780581 - Capital Lighting, Inc.
Columbus, OH, USA
5470OB Sconces-Single Glass
780581
5470OB Sconces-Single Glass 780581
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Bath Fixture
Category: Bath
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780581
Product Name 5470OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details