Capital Lighting, Inc. 4505VZ Mid. Chandeliers-Glass Down 780517

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Victorian Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Victorian Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4505VZ Mid. Chandeliers-Glass Down - 780517 - Capital Lighting, Inc.
Columbus, OH, USA
4505VZ Mid. Chandeliers-Glass Down
780517
4505VZ Mid. Chandeliers-Glass Down 780517
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Victorian Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Victorian Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780517
Product Name 4505VZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details