Capital Lighting, Inc. 4508VZ Mid. Chandeliers-Glass Down 780514

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Victorian Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Victorian Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4508VZ Mid. Chandeliers-Glass Down - 780514 - Capital Lighting, Inc.
Columbus, OH, USA
4508VZ Mid. Chandeliers-Glass Down
780514
4508VZ Mid. Chandeliers-Glass Down 780514
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Victorian Bronze Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 45.25
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Victorian Bronze
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780514
Product Name 4508VZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details