Capital Lighting, Inc. 4656OB Mid. Chandeliers-Glass Up 780512

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4656OB Mid. Chandeliers-Glass Up - 780512 - Capital Lighting, Inc.
Columbus, OH, USA
4656OB Mid. Chandeliers-Glass Up
780512
4656OB Mid. Chandeliers-Glass Up 780512
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780512
Product Name 4656OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details