Capital Lighting, Inc. 4892SU Mid. Chandeliers-Glass Down 780509

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Summerstone Product Name: Three Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Summerstone Product Name: Three Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4892SU Mid. Chandeliers-Glass Down - 780509 - Capital Lighting, Inc.
Columbus, OH, USA
4892SU Mid. Chandeliers-Glass Down
780509
4892SU Mid. Chandeliers-Glass Down 780509
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Summerstone Product Name: Three Light Chandelier Category: Chandelier Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Summerstone
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780509
Product Name 4892SU Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details