PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Length 12.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut
Product Name: One Light Wall lantern
UPC: 46335911079
Category: Wall Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS Oversize
Safety Listing: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 780427 |
| Product Name | 20911-CHN Exterior -Wall Mount |
| Application | Residential; Outdoor |