Capital Lighting, Inc. 20921-CHN Exterior -Wall Mount 780424

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Product Name: Three Light Wall Lantern UPC: 46335911086 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Product Name: Three Light Wall Lantern UPC: 46335911086 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20921-CHN Exterior -Wall Mount - 780424 - Capital Lighting, Inc.
Columbus, OH, USA
20921-CHN Exterior -Wall Mount
780424
20921-CHN Exterior -Wall Mount 780424
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Product Name: Three Light Wall Lantern UPC: 46335911086 Category: Wall Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Length 16.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut
Product Name: Three Light Wall Lantern
UPC: 46335911086
Category: Wall Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780424
Product Name 20921-CHN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details