Capital Lighting, Inc. 20626-BAC Exterior -Post/Pier Head 780418

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Antique Copper Product Name: Three Light Post Lantern UPC: 46335910874 Category: Post Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Antique Copper Product Name: Three Light Post Lantern UPC: 46335910874 Category: Post Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20626-BAC Exterior -Post/Pier Head - 780418 - Capital Lighting, Inc.
Columbus, OH, USA
20626-BAC Exterior -Post/Pier Head
780418
20626-BAC Exterior -Post/Pier Head 780418
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Antique Copper Product Name: Three Light Post Lantern UPC: 46335910874 Category: Post Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Antique Copper
Product Name: Three Light Post Lantern
UPC: 46335910874
Category: Post Lantern
Glass: Clear & Frosted Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780418
Product Name 20626-BAC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details