Capital Lighting, Inc. 20611-BAC Exterior -Wall Mount 780415

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335910836 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335910836 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20611-BAC Exterior -Wall Mount - 780415 - Capital Lighting, Inc.
Columbus, OH, USA
20611-BAC Exterior -Wall Mount
780415
20611-BAC Exterior -Wall Mount 780415
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Length 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Copper Product Name: One Light Wall lantern UPC: 46335910836 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Length 18.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Antique Copper
Product Name: One Light Wall lantern
UPC: 46335910836
Category: Wall Lantern
Glass: Clear & Frosted Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780415
Product Name 20611-BAC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details