Capital Lighting, Inc. 20631-BAC Exterior -Wall Mount 780409

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Wall Lantern UPC: 46335910867 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Wall Lantern UPC: 46335910867 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20631-BAC Exterior -Wall Mount - 780409 - Capital Lighting, Inc.
Columbus, OH, USA
20631-BAC Exterior -Wall Mount
780409
20631-BAC Exterior -Wall Mount 780409
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.50 Length 27.50 Extension: 13.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Wall Lantern UPC: 46335910867 Category: Wall Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.50
Length 27.50
Extension: 13.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Antique Copper
Product Name: Four Light Wall Lantern
UPC: 46335910867
Category: Wall Lantern
Glass: Clear & Frosted Seedy
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780409
Product Name 20631-BAC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details