Capital Lighting, Inc. 1244MN Exterior -Wall Mount 780274

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1244MN Exterior -Wall Mount - 780274 - Capital Lighting, Inc.
Columbus, OH, USA
1244MN Exterior -Wall Mount
780274
1244MN Exterior -Wall Mount 780274
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 23.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 23.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Midnight Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780274
Product Name 1244MN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details