Capital Lighting, Inc. 1250RB Exterior -Wall Mount 780273

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
1250RB Exterior -Wall Mount - 780273 - Capital Lighting, Inc.
Columbus, OH, USA
1250RB Exterior -Wall Mount
780273
1250RB Exterior -Wall Mount 780273
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Fluted Champagne
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780273
Product Name 1250RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details