Capital Lighting, Inc. 1252RB Exterior -Hanging 780270

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1252RB Exterior -Hanging - 780270 - Capital Lighting, Inc.
Columbus, OH, USA
1252RB Exterior -Hanging
780270
1252RB Exterior -Hanging 780270
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Fluted Champagne
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780270
Product Name 1252RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details