Capital Lighting, Inc. 4174VZ Island/Pool Table-3 Light Bar 780255

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4174VZ Island/Pool Table-3 Light Bar - 780255 - Capital Lighting, Inc.
Columbus, OH, USA
4174VZ Island/Pool Table-3 Light Bar
780255
4174VZ Island/Pool Table-3 Light Bar 780255
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Victorian Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Victorian Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780255
Product Name 4174VZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details