Capital Lighting, Inc. 1315MO Exterior -Wall Mount 780237

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
1315MO Exterior -Wall Mount - 780237 - Capital Lighting, Inc.
Columbus, OH, USA
1315MO Exterior -Wall Mount
780237
1315MO Exterior -Wall Mount 780237
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Mocha Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mocha
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780237
Product Name 1315MO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details