PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Regency Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15`` dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 780236 |
| Product Name | 1613RB Exterior -Ceiling Mount |
| Application | Residential; Outdoor |