Capital Lighting, Inc. 3716FB Flush Mounts-Bowl Style 780226

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forum Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forum Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3716FB Flush Mounts-Bowl Style - 780226 - Capital Lighting, Inc.
Columbus, OH, USA
3716FB Flush Mounts-Bowl Style
780226
3716FB Flush Mounts-Bowl Style 780226
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Forum Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Forum Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780226
Product Name 3716FB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details