Capital Lighting, Inc. 2204SZ-DS Exterior -Wall Mount 780214

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Sienna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Sienna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
2204SZ-DS Exterior -Wall Mount - 780214 - Capital Lighting, Inc.
Columbus, OH, USA
2204SZ-DS Exterior -Wall Mount
780214
2204SZ-DS Exterior -Wall Mount 780214
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Sienna Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Sienna Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780214
Product Name 2204SZ-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details