Capital Lighting, Inc. 3501OL Flush Mounts-Bowl Style 780209

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3501OL Flush Mounts-Bowl Style - 780209 - Capital Lighting, Inc.
Columbus, OH, USA
3501OL Flush Mounts-Bowl Style
780209
3501OL Flush Mounts-Bowl Style 780209
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Black
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 14.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780209
Product Name 3501OL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details