Capital Lighting, Inc. 3502OL Foyer/Hall Lanterns-Open Frame 780207

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3502OL Foyer/Hall Lanterns-Open Frame - 780207 - Capital Lighting, Inc.
Columbus, OH, USA
3502OL Foyer/Hall Lanterns-Open Frame
780207
3502OL Foyer/Hall Lanterns-Open Frame 780207
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780207
Product Name 3502OL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details