Capital Lighting, Inc. 3506OL Foyer/Hall Lanterns-Open Frame 780203

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3506OL Foyer/Hall Lanterns-Open Frame - 780203 - Capital Lighting, Inc.
Columbus, OH, USA
3506OL Foyer/Hall Lanterns-Open Frame
780203
3506OL Foyer/Hall Lanterns-Open Frame 780203
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 41.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 41.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Black
Product Name: Six Light Foyer Fixture
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780203
Product Name 3506OL Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details