Capital Lighting, Inc. E20104-19 Sconces-Single Glass 780091

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 3 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094007098 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 3 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094007098 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20104-19 Sconces-Single Glass - 780091 - Capital Lighting, Inc.
Columbus, OH, USA
E20104-19 Sconces-Single Glass
780091
E20104-19 Sconces-Single Glass 780091
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.50 Extension: 3 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 1.76 Product Name: One Light Wall Mount UPC: 845094007098 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.50
Extension: 3
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 1.76
Product Name: One Light Wall Mount
UPC: 845094007098
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780091
Product Name E20104-19 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details