Capital Lighting, Inc. 1129VK Exterior -Wall Mount 780085

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1129VK Exterior -Wall Mount - 780085 - Capital Lighting, Inc.
Columbus, OH, USA
1129VK Exterior -Wall Mount
780085
1129VK Exterior -Wall Mount 780085
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.50
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780085
Product Name 1129VK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details