Capital Lighting, Inc. E20340-26 Sconces-Quad plus 780044

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Extension: 8 Bulb Type: G4 T3 Qty: 4 Wattage: 10 Finish: Rustic Bronze Weight: 3.37 Product Name: Four Light Wall Mount UPC: 845094011163 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Extension: 8 Bulb Type: G4 T3 Qty: 4 Wattage: 10 Finish: Rustic Bronze Weight: 3.37 Product Name: Four Light Wall Mount UPC: 845094011163 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20340-26 Sconces-Quad plus - 780044 - Capital Lighting, Inc.
Columbus, OH, USA
E20340-26 Sconces-Quad plus
780044
E20340-26 Sconces-Quad plus 780044
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Extension: 8 Bulb Type: G4 T3 Qty: 4 Wattage: 10 Finish: Rustic Bronze Weight: 3.37 Product Name: Four Light Wall Mount UPC: 845094011163 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.50
Extension: 8
Bulb
Type: G4 T3
Qty: 4
Wattage: 10
Finish: Rustic Bronze
Weight: 3.37
Product Name: Four Light Wall Mount
UPC: 845094011163
Category: Wall Sconce
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780044
Product Name E20340-26 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details